Status: | Unknown |
---|---|
Series: | 146220 Series |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
No stock
|
Buy Now | |
element14
from US$2.63
|
123
in stock
|
Buy Now | |
Farnell
from US$2.49
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.95
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$3.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Combo |
---|---|
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Screw |
Gain | 3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146220 Series |
SVHC | No SVHC (15-Jan-2019) |
PCB ANTENNA, GPS/WIFI, 3-6GHZ, 3.3DBI | element14 |
Antenna | Transfer Multisort Elektronik |
GPS WIFI COMBO PCB ANT*200mm | RS |
Pcb Antenna, Gps/Wifi, 3-6Ghz, 3.3Dbi | Newark Electronics |
Antenna GPS/WiFi 3.3dBi 5000MHz Screw Carton | Avnet America |
GPS & WiFi 2.4GHz/5GHz Combo PCB Antenna | RS Americas |
Where can I find additional details, specifications and documents for a 146220-0200?
Additional datasheets, footprints and schematics for 146220-0200 are listed on our Part Details page. You can also find images and similar parts to 146220-0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146220-0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146220-0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146220-0200 fall under?
The 146220-0200 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146220-0200 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146220-0200 you can contact the distributor directly for product support, shipping queries etc.
Is the 146220-0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146220-0200 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 146220-0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146220-0200 often in real-time on the comparison pages.
What if I can't find stock of 146220-0200?
You can fill out our help required form which you can use to request a quote for 146220-0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.