Status: | Unknown |
---|---|
Series: | 146216 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
4,132
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
4,132
in stock
|
Buy Now | |
Farnell
from US$1.33
|
1,440
in stock
|
Buy Now | |
Heilind Electronics
from US$0.98
|
1,012
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.98
|
337
in stock
|
Buy Now | |
element14
from US$1.22
|
224
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | 1.597GHz |
Frequency Max | 1.607GHz |
Antenna Mounting | SMD |
Gain | 1.1dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | 146216 Series |
SVHC | No SVHC (15-Jan-2019) |
Gps Rhcp Lds Antenna-Assy(After Re Test) |Molex 146216-0001 | Newark Electronics |
RF ANTENNA, 1.597 TO 1.607GHZ, 1.1DBI | Farnell |
Antenna,RHCP GPS LDSMID SMT | Heilind Electronics |
GPS ANTENNA, RHC, 1.597-1.607GHZ, 1.1DBI | element14 |
GPS RHCP LDS antenna-ASSY(AFTER RE TEST) | RS |
Antenna Omni-Directional 1.1dBi 1566MHz/1580MHz/1607MHz SMD Emboss T/R | Avnet America |
Antennas, RHCP LDS SMT GPS | Molex Incorporated 146216-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 146216-0001?
Additional datasheets, footprints and schematics for 146216-0001 are listed on our Part Details page. You can also find images and similar parts to 146216-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146216-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146216-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146216-0001 fall under?
The 146216-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146216-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146216-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 146216-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146216-0001 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 146216-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146216-0001 often in real-time on the comparison pages.
What if I can't find stock of 146216-0001?
You can fill out our help required form which you can use to request a quote for 146216-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.