Prices starting from US$11.05
Weight | 3oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | Gold |
Contact Number of Poles | 1 |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Terminal Type | PCB-SMT |
Contact Material | Nickel |
Contact Arrangement | 1 Form C (CO) |
Width | .295in, 7.5mm |
Width Class (Mechanical) | 6 – 8 mm |
Length | 14.9in |
Length Class (Mechanical) | 14 – 16 mm |
Height | 10.5mm, .413in |
Dimensions (L x W x H) (Approximate) | 14.9 x 7.5 x 10.5mm, .586 x .295 x .413in |
Height Class (Mechanical) | 10 – 11 mm |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 1028Ω |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Voltage Rating | 12VAC |
Voltage Standing Wave Ration (HF Parameter) | 1.45 @ 900MHz, 1.07 @ 100MHz |
Contact Voltage Rating | 250VAC, 220VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 600Vrms |
Coil Power Rating (DC) | 140mW |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 50 – 300 mW |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Box & Carton, Reel |
Relay Type | HF6 Relay |
Product Type | Relay |
Isolation (HF Parameter) | -30dB @ 6GHz, -80dB @ 900MHz, -60dB @ 3GHz |
Insertion Loss (HF Parameter) | -.15dB @ 3GHz, -.05dB @ 900MHz, -.8dB @ 6GHz |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
HF6 56=50OHM140MW12V MONO Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -30dB @ 6GHz -60dB @ 3GHz -80dB @ 900MHz Insertion Loss (HF Parameter): -.8dB @ 6GHz -.05dB @ 900MHz -.15dB @ 3GHz Axicom Hf Relay 6Ghz | 220 VDC 250 VAC 140 mW -30dB @ 6GHz | Part Number: 1462052-6 | Internal Number: 1462052-6 | Alias Number: HF6 56 | TE Connectivity | TE Store |
Relay Signal RF SPDT 12VDC monostable | RS |
Relay, Spdt, 220Vac, 2A | Newark Electronics |
2 A SPDT 12 VDC Monostable PC Board Surface Mount Signal Relay | Future Electronics |
Electromechanical Relay SPDT 2A 12VDC 1.028KOhm Surface Mount | Avnet America |
RELAY, SPDT, 220VAC, 2A | element14 |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1462052-6?
Additional datasheets, footprints and schematics for 1462052-6 are listed on our Part Details page. You can also find images and similar parts to 1462052-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462052-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462052-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462052-6 fall under?
The 1462052-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462052-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462052-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462052-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462052-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1462052-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462052-6 often in real-time on the comparison pages.
What if I can't find stock of 1462052-6?
You can fill out our help required form which you can use to request a quote for 1462052-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.