Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$7.26
|
246
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$11.20
|
-
|
Buy Now | |
Avnet America
from US$9.49
|
-
|
Buy Now | |
element14
from US$12.41
|
-
|
Buy Now | |
Avnet Asia
from US$11.17
|
-
|
Buy Now | |
TTI Europe
from US$8.25
|
-
|
Buy Now | |
TE Store
from US$20.39
|
-
|
Buy Now | |
Sager
from US$13.40
|
-
|
Buy Now | |
Farnell
from US$12.56
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Weight | 2.5oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Contact Material | Nickel |
Height Class (Mechanical) | 9 – 10 mm |
Height | 10mm, .394in |
Dimensions (L x W x H) (Approximate) | .574 x .283 x .358in, 14.6 x 7.2 x 9.1mm |
Length | 14.6in |
Width | .283in, 7.2mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.07 @ 100MHz, 1.45 @ 900MHz |
Coil Power Rating (DC) | 140mW |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 12VAC |
Coil Power Rating Class | 50 – 300 mW |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Actuating System | DC |
Coil Resistance | 1028Ω |
Insulation Initial Dielectric Between Open Contacts | 600Vrms |
Contact Limiting Making Current | 2A |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel, Box & Carton |
Relay Type | HF3 Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.12dB @ 900MHz, -.03dB @ 100MHz, -.35dB @ 3GHz |
Isolation (HF Parameter) | -80dB @ 100MHz, -72dB @ 900MHz, -45dB @ 3GHz |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPDT 2A 12VDC 1.028KOhm Surface Mount | Avnet Abacus |
Hf356=50Ohm140Mw12V Mono |Amp Te Connectivity 1462051-4 | Newark Electronics |
HF3 Series 2 A SPDT 12 VDC 1 Coil Non Latching Surface Mount Signal Relay | Future Electronics |
Relay, RF 3GHz, 1c/o SMT 12V | element14 |
HF RELAY 12V 2A 1CO SMT HF356 | TTI Europe |
HF356=50OHM140MW12V MONO Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -45dB @ 3GHz -80dB @ 100MHz -72dB @ 900MHz Insertion Loss (HF Parameter): -.12dB @ 900MHz -.35dB @ 3GHz -.03dB @ 100MHz Signal Relays: Smt & PCB Mount & 2 Amp | 220 VDC 250 VAC 140 mW -45dB @ 3GHz | Part Number: 1462051-4 | Internal Number: 1462051-4 | Alias Number: HF356 | TE Connectivity | TE Store |
High Frequency / RF Relays HF356=50OHM140MW12V MONO | Sager |
RELAY, SPDT, 220VAC, 2A | Farnell |
RF RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1462051-4?
Additional datasheets, footprints and schematics for 1462051-4 are listed on our Part Details page. You can also find images and similar parts to 1462051-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462051-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462051-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462051-4 fall under?
The 1462051-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462051-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462051-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462051-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462051-4 have stock available?
Authorised distributors including Chip One Stop, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1462051-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462051-4 often in real-time on the comparison pages.
What if I can't find stock of 1462051-4?
You can fill out our help required form which you can use to request a quote for 1462051-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.