Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2000V Initial Surge Withstand Voltage Between Contacts & Coil |
Contact Current Rating | 5A |
Contact Plating Material | Gold |
Terminal Type | PCB-SMT |
Contact Number of Poles | 2 |
Contact Material | AgNi+Au |
Contact Current Class | 0 – 5 A |
Contact Special Features | Single Contact |
Contact Arrangement | 2 Form C (2 CO) |
Length Class (Mechanical) | 0 – 10 mm |
Width | .236in, 6mm |
Height Class (Mechanical) | 0 – 6 mm |
Width Class (Mechanical) | 0 – 6 mm |
Length | .393in, 10mm |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Height | .222in, 5.65mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.49 @ 900Mhz, 1.06 @ 100MHz |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Coil Power Rating (DC) | 100mW |
Coil Power Rating Class | 50 – 300 mW |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Coil Type | Bistable |
Contact Limiting Short-Time Current | 5A |
Contact Limiting Continuous Current | 5A |
Coil Voltage Rating | 2.4VDC |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | .1mA @ .0001V |
Coil Magnetic System | Bistable, 1 Coil |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Special Features | Overmolded Coil |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Coil Resistance | 58Ω |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | High Current Single Contact |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
Im48Igr=Im Relay 100Mw 2.4V Bis |Te Connectivity 1462047-1 | Newark Electronics |
SURFACE MOUNT ELECTROMECHANICAL RELAY | Avnet America |
Relay, IM48IGR=IM 100 MW 2.4 V | TE Connectivity 1462047-1 | RS Americas |
4G COM RELAY | TTI Europe |
Low Signal Relays - PCB IM48IGR=IM RELAY 100 MW 2.4 V | Sager |
Where can I find additional details, specifications and documents for a 1462047-1?
Additional datasheets, footprints and schematics for 1462047-1 are listed on our Part Details page. You can also find images and similar parts to 1462047-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462047-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462047-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462047-1 fall under?
The 1462047-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462047-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462047-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462047-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462047-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and TTI Europe have stock available or on a lead time for 1462047-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462047-1 often in real-time on the comparison pages.
What if I can't find stock of 1462047-1?
You can fill out our help required form which you can use to request a quote for 1462047-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.