1462042-8 Relays by TE Connectivity

IMC03GR=IM Relay 140 mW 5 V 1C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for RS
RS
from US$4.03
2,060
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.06
10,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.93
9,000
in stock
Buy Now
Logo for element14
element14
from US$4.52
5,198
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.06
3,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.66
938
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.80
200
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
28,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.57
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.97
-
Buy Now
Logo for Boersig
Boersig
from US$2.31
-
Buy Now
Logo for Sager
Sager
from US$3.34
-
Buy Now
Logo for Farnell
Farnell
from US$3.02
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Insulation Special Features 2500V Initial Surge Withstand Voltage between Contacts & Coil
Weight .75g, .026oz
Contact Plating Material Gold
Contact Number of Poles 1
Contact Arrangement 1 Form C (CO)
Contact Current Class 0 – 4 A
Contact Special Features Bifurcated/Twin Contacts
Contact Current Rating 4A
Contact Material PdRu+Au
Terminal Type PCB-SMT
Height Class (Mechanical) 0 – 6 mm
Height 5.65mm, .224in
Dimensions (L x W x H) (Approximate) .393 x .236 x .222in, 10 x 6 x 5.65mm
Width Class (Mechanical) 0 – 6 mm
Width 6mm, .222in
Length Class (Mechanical) 0 – 10 mm
Length .393in, 10mm
Contact Voltage Rating 220VDC, 250VAC
Coil Magnetic System Monostable, DC, Polarized
Insulation Initial Resistance 1000000MΩ
Coil Type Monostable
Contact Limiting Breaking Current 4A
Coil Resistance 178Ω
Contact Switching Voltage (Max) 220VDC, 250VAC
Contact Switching Load (Min) .1mA @ .0001V
Actuating System DC
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Short-Time Current 4A
Contact Limiting Continuous Current 3A
Insulation Initial Dielectric Between Coil/Contact Class 1500 V – 2500 VA
Contact Limiting Making Current 4A
Coil Power Rating (DC) 140mW
Coil Voltage Rating 12VDC
Insulation Initial Dielectric Between Contacts and Coil 1800Vrms
Coil Power Rating Class 50 – 300 mW
Voltage Standing Wave Ration (HF Parameter) 1.06 @ 100MHz, 1.49 @ 900Mhz
Mounting Type Printed Circuit Board
Performance Type Standard
Additional Features Gull Wing
Packaging Method Reel
Product Type Relay
Relay Type IM Relay
Insertion Loss (HF Parameter) -.33dB @ 900MHz, -.03dB @ 100MHz
Isolation (HF Parameter) -18.8dB @ 900MHz, -37dB @ 100MHz
Termination Type Surface Mount
Environmental Ambient Temperature (Max) 185°F, 85°C
Environmental Category of Protection RTV
Environmental Ambient Temperature Class 70 – 85°C
Operating Temperature Range -40 – 85°C

Alternative Descriptions

IMC03GR=IM RELAY 140 MW 5 V 1C | Heilind Electronics
SIGNAL RELAY 5V 4A SPDT 1CO | TTI Europe
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14
Relay signal 5VDC 4A SMT gull wing | RS
TE Connectivity - Axicom Signal Relay IM C, 1CO, DC, 5V, 2A, 178Ohm | Distrelec
Electromechanical Relay SPDT 2A 5VDC 178Ohm Surface Mount | Avnet Abacus
IM Series 2 A SPDT (1 Form C) 5 V Surface Mount Gull Wing Signal Relay | Future Electronics
Relay, IMC03GR=IM 140 mW 5 V 1C | TE Connectivity 1462042-8 | RS Americas
Low Signal Relays - PCB IMC03GR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1462042-8?

Additional datasheets, footprints and schematics for 1462042-8 are listed on our Part Details page. You can also find images and similar parts to 1462042-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1462042-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462042-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1462042-8 fall under?

The 1462042-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1462042-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1462042-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1462042-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1462042-8 have stock available?

Authorised distributors including Heilind Electronics, TTI Europe, element14, Heilind Electronics Asia and RS have stock available or on a lead time for 1462042-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1462042-8 often in real-time on the comparison pages.

What if I can't find stock of 1462042-8?

You can fill out our help required form which you can use to request a quote for 1462042-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay