Status: | Unknown |
---|---|
Series: | IM-C Series |
RoHS: | Compliant |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.91
|
2,547
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
940
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
940
in stock
|
Buy Now | |
element14
from US$2.72
|
493
in stock
|
Buy Now | |
RS Americas
from US$4.42
|
170
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
-
|
Buy Now | |
Future Electronics
from US$2.47
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
Sager
from US$3.45
|
-
|
Buy Now | |
Farnell
from US$3.49
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 4A |
Product Range | IM-C Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | PC Pin |
RoHS Compliant | Yes |
TE Connectivity Signal Relay IM, 1CO, DC, 5V, 2A, 178Ohm | Distrelec |
SIGNAL RELAY | TTI Europe |
Low Signal Relays - PCB IMC03TS | Rapid Electronics |
RELAY, SIGNAL, SPDT, 30VDC, 2A | element14 |
Circular Connector IMC03TSIM RELAY 140MW 5V 1CO | TE Connectivity 1462042-7 | RS Americas |
Electromechanical Relay SPDT 2A 5VDC 178Ohm Through Hole | Avnet Abacus |
Power Relay, Spdt, 5Vdc, 4A, Tht | Newark Electronics |
RELAY TELECOM SPDT 2A 5V | Future Electronics |
High Frequency / RF Relays IM RLY 140MW 5V 1CO | Sager |
Where can I find additional details, specifications and documents for a 1462042-7?
Additional datasheets, footprints and schematics for 1462042-7 are listed on our Part Details page. You can also find images and similar parts to 1462042-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462042-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462042-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462042-7 fall under?
The 1462042-7 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462042-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462042-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462042-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1462042-7 have stock available?
Authorised distributors including Distrelec, TTI Europe, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 1462042-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462042-7 often in real-time on the comparison pages.
What if I can't find stock of 1462042-7?
You can fill out our help required form which you can use to request a quote for 1462042-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.