Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.09
|
1,001
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
150,000
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
27,000
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
4,006
in stock
|
Buy Now | |
element14
from US$5.60
|
3,026
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
65,000
in stock
|
Buy Now | |
Avnet America
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$4.44
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 4900V Initial Surge Withstand Voltage Between Contacts & Coil |
Contact Number of Poles | 1 |
Contact Current Rating | 2A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | PdRu+Au |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form A (NO) |
Width | 6mm, .236in |
Length Class (Mechanical) | 0 – 10 mm |
Height Class (Mechanical) | 0 – 6 mm |
Height | .221in, 5.65mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Length | .393in, 10mm |
Width Class (Mechanical) | 0 – 6 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 178Ω |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Coil Power Rating (DC) | 140mW |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 3000 – 3500 V |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Insulation Initial Dielectric Between Contacts and Coil | 3500Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Telecom Relay SPST-NO (1 Form A) Surface Mount | Future Electronics |
SIGNAL RELAY 5V 2A 1NC SMT | TTI Europe |
TE Connectivity - Axicom Signal Relay IM A/B, 1NO, DC, 5V, 2A, 178Ohm | Distrelec |
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A | element14 |
Signal relay, SPST,2A, | RS |
Relay Signal SPST-NO 250V 5V Gull Wing SMD Reel | Avnet Abacus |
Electromechanical Relay SPST-NO 2A 5VDC 178Ohm Surface Mount | Avnet America |
Relay, IMB03CGR=140MW 5V dielectic 25 | TE Connectivity 1462041-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1462041-7?
Additional datasheets, footprints and schematics for 1462041-7 are listed on our Part Details page. You can also find images and similar parts to 1462041-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462041-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462041-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462041-7 fall under?
The 1462041-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462041-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462041-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462041-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462041-7 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, element14 and Chip One Stop have stock available or on a lead time for 1462041-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462041-7 often in real-time on the comparison pages.
What if I can't find stock of 1462041-7?
You can fill out our help required form which you can use to request a quote for 1462041-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.