Status: | Unknown |
---|---|
Series: | IM-B Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 2A |
Product Range | IM-B Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | PC Pin |
RoHS Compliant | Yes |
Signal Relay, Spst-No, 12Vdc, 2A, Tht | Newark Electronics |
Electromechanical Relay SPST-NO 2A 12VDC 1.029KOhm Through Hole | Avnet America |
Relay, IMB06CTS=IM 140MW12V DIE | TE Connectivity 1462041-6 | RS Americas |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1462041-6?
Additional datasheets, footprints and schematics for 1462041-6 are listed on our Part Details page. You can also find images and similar parts to 1462041-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462041-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462041-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462041-6 fall under?
The 1462041-6 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462041-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462041-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462041-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1462041-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1462041-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462041-6 often in real-time on the comparison pages.
What if I can't find stock of 1462041-6?
You can fill out our help required form which you can use to request a quote for 1462041-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.