Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1462000-1 |
Prices starting from US$2.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$2.51 |
No stock
|
Buy Now | |
TTI Europe | US$2.85 |
1,700
|
Buy Now | |
Chip One Stop | US$2.34 |
1,000
|
Buy Now | |
element14 | US$4.11 |
659
|
Buy Now | |
Distrelec | US$3.30 |
110
|
Buy Now | |
Avnet Abacus | - |
575
|
Buy Now | |
Newark Electronics | US$3.03 |
-
|
Buy Now | |
Avnet America | US$2.56 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Weight | 5g, .1764oz |
---|---|
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-THT |
Contact Plating Material | Gold |
Contact Material | Nickel-Titanium |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Length Class (Mechanical) | 20 – 25 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .212in, 20.2 x 10 x 10.8mm |
Length | .76in, 20.2mm |
Width Class (Mechanical) | 8 – 10 mm |
Width | 10mm, .394in |
Height Class (Mechanical) | 10 – 11 mm |
Height | .425in, 10.8mm |
Coil Power Rating Class | 100 – 150 mW |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Contact Limiting Making Current | 2A |
Contact Voltage Rating | 250VAC, 220VDC |
Coil Resistance | 168Ω |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 5VDC |
Contact Switching Load (Min) | 10mA @ .02V |
Coil Magnetic System | Monostable, DC |
Voltage Standing Wave Ration (HF Parameter) | 1.31 @ 900MHz, 1.03 @ 100MHz |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Coil Type | Monostable |
Coil Special Features | High Sensitive Version |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Power Consumption | 150mW |
Coil Power Rating (DC) | 150mW |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube, Tube |
Relay Style | MT2 Relay |
Product Type | Relay |
Relay Type | MT2 Relay |
Isolation (HF Parameter) | -14.2dB @ 900MHz, -31.8dB @ 100MHz |
Insertion Loss (HF Parameter) | -.97dB @ 900MHz, -.02dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -55 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Relay, PCB DPCO 5vDC | element14 |
TE Connectivity - Axicom Signal Relay MT2, 2CO, DC, 5V, 2A, 168Ohm | Distrelec |
Electromechanical Relay DPDT 2A 5VDC 168Ohm Through Hole | Avnet Abacus |
C93401=Mt Relay 150 Mw 5 V |Potter&brumfield Te Connectivity 1462000-1 | Newark Electronics |
Low Signal Relays - PCB DPDT 1.25A 5VDC MT2 | Sager |
Where can I find additional details, specifications and documents for a 1462000-1?
Additional datasheets, footprints and schematics for 1462000-1 are listed on our Part Details page. You can also find images and similar parts to 1462000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462000-1 fall under?
The 1462000-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462000-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462000-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, element14 and Distrelec have stock available or on a lead time for 1462000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462000-1 often in real-time on the comparison pages.
What if I can't find stock of 1462000-1?
You can fill out our help required form which you can use to request a quote for 1462000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.