Status: | Unknown |
---|---|
Series: | 146200 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
5,680
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
21,900
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
21,900
in stock
|
Buy Now | |
Farnell
from US$1.71
|
11,500
in stock
|
Buy Now | |
element14
from US$1.89
|
1,124
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMD |
Gain | 3.7dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146200 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Cellular Communication |
Molex 698MHz-2.7GHz Cellular Ceramic Antenna SMT (Matching Pair to 1462000001) | Distrelec |
RF ANTENNA, 1.71 TO 2.7GHZ, 3.7DBI | Farnell |
Molex Full LTE Antenna Counterpart | RS |
ANTENNA, CELLULAR/LTE, 2.7GHZ, 3.7DBI | element14 |
Antenna, Cellular/Lte, 2.7Ghz, 3.7Dbi | Newark Electronics |
Chip Antenna Linear Single Band 50Ohm 960MHz/2700MHz 0.5dBi/3.7dBi SMD Emboss T/R | Avnet America |
Molex Full LTE Antenna Counterpart | Molex Incorporated 146200-0011 | RS Americas |
698MHZ-2.7GHZ CELLULAR CERAMIC | TTI Europe |
Where can I find additional details, specifications and documents for a 146200-0011?
Additional datasheets, footprints and schematics for 146200-0011 are listed on our Part Details page. You can also find images and similar parts to 146200-0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146200-0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146200-0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146200-0011 fall under?
The 146200-0011 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146200-0011 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146200-0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 146200-0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146200-0011 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, RS and element14 have stock available or on a lead time for 146200-0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146200-0011 often in real-time on the comparison pages.
What if I can't find stock of 146200-0011?
You can fill out our help required form which you can use to request a quote for 146200-0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.