Status: | Unknown |
---|---|
Series: | 146200 Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.95
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
3,159
in stock
|
Buy Now | |
element14
from US$1.93
|
3,159
in stock
|
Buy Now | |
Farnell
from US$1.90
|
3,159
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | Cellular / LTE |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMD |
Gain | 3.8dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146200 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Cellular Communication |
Omni Antenna, Lin, 1.71-2.7Ghz, 3.8Dbi | Newark Electronics |
OMNI ANTENNA, LIN, 1.71-2.7GHZ, 3.8DBI | element14 |
Molex Mobile Station Antenna, 698MHz Min, 960M | Distrelec |
Antenna Omni-Directional 4.5dBi 960MHz/2700MHz SMD Emboss T/R | Avnet Abacus |
Cellular Full LTE SMT Antenna | Molex Incorporated 146200-0001 | RS Americas |
698MHZ-2.7GHZ CELLULAR CERAMIC | TTI Europe |
Where can I find additional details, specifications and documents for a 146200-0001 .?
Additional datasheets, footprints and schematics for 146200-0001 . are listed on our Part Details page. You can also find images and similar parts to 146200-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146200-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146200-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146200-0001 . fall under?
The 146200-0001 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 146200-0001 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146200-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 146200-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146200-0001 . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 146200-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146200-0001 . often in real-time on the comparison pages.
What if I can't find stock of 146200-0001 .?
You can fill out our help required form which you can use to request a quote for 146200-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.