Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461869-3 |
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 13g, .459oz |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 16A, 10 – 20A |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Material | AgCdO |
Terminal Type | PCB-THT |
Product Width | 12.8mm, .504in |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Insulation Clearance Class | 5 – 8mm |
Product Height | .811in, 20.6mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 20 – 25mm |
Width Class (Mechanical) | 12 – 16mm |
Product Length | 29.21mm, 1.15in |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 24VDC, 240VAC |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 267Ω |
Coil Power Rating Class | 600 – 800mW |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Continuous Current | 16A |
Contact Limiting Making Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Low Signal Relays-PCB OZ-SS-112LF 000 | Rapid Electronics |
TE Connectivity Power Relay, OZ, 1CO, DC, 12V | Distrelec |
OZ Series Power PCB Relay Flux Proof 1-Pole 12 VDC 270 Ohm 540 mW 1-Form C (CO) Silver Cadmium Oxide | Avnet America |
Where can I find additional details, specifications and documents for a 1461869-3?
Additional datasheets, footprints and schematics for 1461869-3 are listed on our Part Details page. You can also find images and similar parts to 1461869-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461869-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461869-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461869-3 fall under?
The 1461869-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461869-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461869-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461869-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461869-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1461869-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461869-3 often in real-time on the comparison pages.
What if I can't find stock of 1461869-3?
You can fill out our help required form which you can use to request a quote for 1461869-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.