Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
2,335
in stock
|
Buy Now | |
Chip One Stop
from US$2.05
|
1,931
in stock
|
Buy Now | |
element14
from US$2.17
|
658
in stock
|
Buy Now | |
Farnell
from US$1.52
|
658
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
562
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
GPS & WIFI Flex Ant*100mm assy | RS |
COMBO ANTENNA, 3-6GHZ, 4.7DBI | element14 |
GPS & WIFI FLEX ANT*100MM ASSY | Heilind Electronics |
Antenna | Transfer Multisort Elektronik |
Combo Antenna, 3-6Ghz, 4.7Dbi | Newark Electronics |
Antenna Wireless 4dBi 5000MHz Adhesive PET Film | Avnet America |
GPS and WiFi 2.4GHz/5GHz Combo Flex Antenna | RS Americas |
Where can I find additional details, specifications and documents for a 146186-0100?
Additional datasheets, footprints and schematics for 146186-0100 are listed on our Part Details page. You can also find images and similar parts to 146186-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146186-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146186-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146186-0100 fall under?
The 146186-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146186-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146186-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 146186-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146186-0100 have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Heilind Electronics have stock available or on a lead time for 146186-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146186-0100 often in real-time on the comparison pages.
What if I can't find stock of 146186-0100?
You can fill out our help required form which you can use to request a quote for 146186-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.