Status: | Unknown |
---|---|
Series: | 146185 Series |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
3,465
in stock
|
Buy Now | |
Distrelec
from US$2.85
|
3,465
in stock
|
Buy Now | |
RS
from US$2.75
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
84
in stock
|
Buy Now | |
element14
from US$2.68
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
24
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$3.32
|
-
|
Buy Now | |
TTI Europe
from US$2.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146185 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Cellular Quad-band Flex Antenna 15.00mm Width 300.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
Cellular Quad Band Flex Antenna*300mm | RS |
Cellular/3G Antenna, Lin, 3-6Ghz, 3Dbi | Newark Electronics |
CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 3DBI | element14 |
Antenna | Transfer Multisort Elektronik |
Antenna Omni-Directional 3dBi 960MHz/2700MHz/6000MHz | Avnet America |
Multi-band Cellular/WiFi Combo Flex Antenna | RS Americas |
CELLULAR QUAD BAND FLEX | TTI Europe |
Where can I find additional details, specifications and documents for a 146185-0300?
Additional datasheets, footprints and schematics for 146185-0300 are listed on our Part Details page. You can also find images and similar parts to 146185-0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146185-0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146185-0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146185-0300 fall under?
The 146185-0300 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146185-0300 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146185-0300 you can contact the distributor directly for product support, shipping queries etc.
Is the 146185-0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146185-0300 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 146185-0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146185-0300 often in real-time on the comparison pages.
What if I can't find stock of 146185-0300?
You can fill out our help required form which you can use to request a quote for 146185-0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.