146185-0100 Part Information
Details for 146185-0100 by Molex
Molex Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6600 |
2 | 2.6400 |
3 | 2.6200 |
5 | 2.6000 |
10 | 2.5700 |
20 | 2.5400 |
50 | 2.4900 |
Stock Information
Details
Part Specifications
Antenna Type | Cellular / 3G |
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146185 Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CELLULAR/3G ANTENNA, LIN, 3-6GHZ, 4DBI; ANTENNA TYPE:CELLULAR / 3G; FREQUENCY MIN:3GHZ; FREQUENCY MAX:6GHZ; ANTENNA MOUNTING:ADHESIVE; GAIN:4DBI; VSWR:-; INPUT POWER:2W; INPUT IMPEDANCE:50OHM; ANTENNA POLARISATION:LINEAR; PRODUCT ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 146185-0100?
Additional datasheets, footprints and schematics for 146185-0100 are listed in our Part Details tab. You can also find the 146185-0100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146185-0100 in the Pricing & Inventory tab next to part details. You can view 146185-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146185-0100 fall under?
The 146185-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146185-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146185-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 146185-0100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 146185-0100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 146185-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146185-0100 often in real-time on the comparison pages.
What if I can't find stock of 146185-0100?
You can fill out our help required form which you can use to request a quote for 146185-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.