Status: | Unknown |
---|---|
Series: | 146185 Series |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
20
in stock
|
Buy Now | |
RS
from US$2.21
|
2,388
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
649
in stock
|
Buy Now | |
Distrelec
from US$4.47
|
649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.53
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
20
in stock
|
Buy Now | |
element14
from US$2.36
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 4.2dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146185 Series |
SVHC | No SVHC (15-Jan-2018) |
Antenna Applications | Cellular Communication |
Cellular Quad Band Flex Antenna*50mm | RS |
Molex Cellular Quad-band Flex Antenna 15.00mm Width 50.00mm Cable Length Compatible with U.FL / I-PEX MHF Connector | Distrelec |
Antenna | Transfer Multisort Elektronik |
Omni Antenna, Linear, 3-6Ghz, 4.2Dbi | Newark Electronics |
OMNI ANTENNA, LINEAR, 3-6GHZ, 4.2DBI | element14 |
MLX1461850050 | Avnet America |
Where can I find additional details, specifications and documents for a 146185-0050 .?
Additional datasheets, footprints and schematics for 146185-0050 . are listed on our Part Details page. You can also find images and similar parts to 146185-0050 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146185-0050 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146185-0050 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146185-0050 . fall under?
The 146185-0050 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 146185-0050 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146185-0050 . you can contact the distributor directly for product support, shipping queries etc.
Is the 146185-0050 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146185-0050 . have stock available?
Authorised distributors including RS, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 146185-0050 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146185-0050 . often in real-time on the comparison pages.
What if I can't find stock of 146185-0050 .?
You can fill out our help required form which you can use to request a quote for 146185-0050 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.