Status: | Unknown |
---|---|
Series: | 146184 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
15,624
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
15,624
in stock
|
Buy Now | |
Farnell
from US$2.22
|
7,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.33
|
29
in stock
|
Buy Now | |
RS Americas
from US$1.99
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
element14
from US$2.02
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 3GHz |
Frequency Max | 6GHz |
Antenna Mounting | Adhesive |
Gain | 4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146184 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Ultra Wideband (UWB) PCB Antenna Balanced Transmission 17.60mm Width 200mm Cable Compatible U.FL / I-PEX MHF Connector | Distrelec |
RF ANTENNA, 3 TO 6GHZ, 4DBI | Farnell |
Pcb Antenna, Linear, 3-6Ghz, 4Dbi | Newark Electronics |
Balanced Trans 3-6GHz PCB Antenna 200mm | RS |
Antenna | Transfer Multisort Elektronik |
Ultra Wideband PCB Antenna | RS Americas |
Antenna Omni-Directional 4dBi 6000MHz | Avnet America |
Where can I find additional details, specifications and documents for a 146184-0200?
Additional datasheets, footprints and schematics for 146184-0200 are listed on our Part Details page. You can also find images and similar parts to 146184-0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146184-0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146184-0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146184-0200 fall under?
The 146184-0200 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146184-0200 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146184-0200 you can contact the distributor directly for product support, shipping queries etc.
Is the 146184-0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146184-0200 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and RS have stock available or on a lead time for 146184-0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146184-0200 often in real-time on the comparison pages.
What if I can't find stock of 146184-0200?
You can fill out our help required form which you can use to request a quote for 146184-0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.