Status: | Unknown |
---|---|
Series: | 146175 Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
9,470
in stock
|
Buy Now | |
element14
from US$0.90
|
6,681
in stock
|
Buy Now | |
Farnell
from US$0.89
|
6,606
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
1,650
in stock
|
Buy Now | |
Distrelec
from US$1.11
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
7
in stock
|
Buy Now | |
Rutronik
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Case Size | 5mm x 3mm x 4mm |
---|---|
Centre Frequency 1 | 5GHz |
Centre Frequency 2 | 2.4GHz |
Product Range | 146175 Series |
SVHC | No SVHC (15-Jan-2019) |
2.4/5G Dual band SMD antenna | RS |
WI-FI ANTENNA, 2.4GHZ/5GHZ, SMT | element14 |
Molex 2.4GHz / 5GHz SMT MID Chip Antenna 5.00mm by 3.00mm | Distrelec |
Dual Band Smd Antenna, 2.4/5Ghz | Newark Electronics |
2.4/5GHz SMT MID Chip Antenna | Rutronik |
Antenna Omni-Directional 4.2dBi 2483.5MHz/5850MHz SMD Reel | Avnet America |
Antennas, 2.4/5GHz SMTOnGround MID Chip Antenna | Molex Incorporated 146175-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 146175-0001 .?
Additional datasheets, footprints and schematics for 146175-0001 . are listed on our Part Details page. You can also find images and similar parts to 146175-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146175-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146175-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146175-0001 . fall under?
The 146175-0001 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 146175-0001 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146175-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 146175-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146175-0001 . have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 146175-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146175-0001 . often in real-time on the comparison pages.
What if I can't find stock of 146175-0001 .?
You can fill out our help required form which you can use to request a quote for 146175-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.