Status: | Unknown |
---|---|
Series: | 146153 Series |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
801
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
323,055
in stock
|
Buy Now | |
Farnell
from US$1.86
|
163,023
in stock
|
Buy Now | |
Heilind Electronics
from US$1.34
|
4,140
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
3,200
in stock
|
Buy Now | |
Distrelec
from US$2.02
|
2,685
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
1,510
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.34
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,088
in stock
|
Buy Now | |
element14
from US$1.67
|
1,088
in stock
|
Buy Now | |
Rutronik
from US$1.78
|
640
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
277
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,008
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.93GHz |
Antenna Mounting | Adhesive |
Gain | 4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 146153 Series |
SVHC | No SVHC (15-Jan-2019) |
RF ANTENNA, 4.9 TO 5.93GHZ, 4DBI | Farnell |
2.4GHZ/5GHZ WIFI STAND ALONE BALANCE ANTENNA, 9.00MM W 100. | Heilind Electronics |
2.4/5GHZ DUAL BAND ANTENNA | TTI Europe |
Molex Wi-Fi Stand Alone Balanced Flex Antenna, 4 dBi, U.FL, 34.9mm, Adhesive Mount | Distrelec |
Stand Alone Antenna 4.5dBi 5850MHz Adhesive | Avnet America |
Antenna | Transfer Multisort Elektronik |
Wifi Antenna, 4.9-5.93Ghz, 4Dbi | Newark Electronics |
WIFI ANTENNA, 4.9-5.93GHZ, 4DBI | element14 |
2.4GHz 5GHz Wifi Antenna w Cable 100mm | RS |
FLEX DUAL BAND ANTENNA WI-FI | Rutronik |
Antenna, 2.4GHz / 5GHz Wi-Fi Stand Alone Balance, 9.00mm Width, 100.00mm | Molex Incorporated 146153-0100 | RS Americas |
Where can I find additional details, specifications and documents for a 146153-0100?
Additional datasheets, footprints and schematics for 146153-0100 are listed on our Part Details page. You can also find images and similar parts to 146153-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146153-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146153-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146153-0100 fall under?
The 146153-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 146153-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146153-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 146153-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146153-0100 have stock available?
Authorised distributors including Chip One Stop, Farnell, Heilind Electronics, TTI Europe and Distrelec have stock available or on a lead time for 146153-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146153-0100 often in real-time on the comparison pages.
What if I can't find stock of 146153-0100?
You can fill out our help required form which you can use to request a quote for 146153-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.