1461492-6 Relays by TE Connectivity

OJT-SS-118LM,000

Status: Active
Series: -
RoHS: Unknown
Aliases: 1461492-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Number of Poles 1
Contact Arrangement 1 Form A (NO)
Contact Material AgSnO2
Contact Current Rating (Max) 5A
Contact Current Class 16A, 2 – 5A
Terminal Type PCB-THT
Height Class (Mechanical) 14 – 15mm
Width Class (Mechanical) 10 – 12mm
Product Height .579in, 14.7mm
Product Width 10.2mm, .4in
Insulation Clearance Class 2.5 – 4mm
Length Class (Mechanical) 16 – 20mm
Insulation Clearance Between Contact & Coil .279in, 7.1mm
Product Length .717in, 18.2mm
Contact Limiting Short-Time Current 5A
Contact Switching Load (Min) 100mA @ 5V
Insulation Creepage Between Contact & Coil 7.1mm, .279in
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Contact Switching Voltage (Max) 250VAC
Coil Voltage Rating 18VDC
Coil Power Rating DC 250mW
Coil Special Features UL Coil Insulation Class B, Sensitive Version
Contact Limiting Breaking Current 5A
Insulation Creepage Class 5.5 – 8mm
Contact Voltage Rating 250VAC
Contact Limiting Continuous Current 5A
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Coil Resistance 1296Ω
Coil Power Rating Class 200 – 300mW
Contact Limiting Making Current 5A
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Open Contacts 750Vrms
Relay Mounting Type Printed Circuit Board
Packaging Method Tray, Box & Tray
実装方法 Box & Tray, Tray
Power Relay Type Standard
Environmental Ambient Temperature (Max) 185°F
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTII


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1461492-6?

Additional datasheets, footprints and schematics for 1461492-6 are listed on our Part Details page. You can also find images and similar parts to 1461492-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1461492-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461492-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1461492-6 fall under?

The 1461492-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1461492-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1461492-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1461492-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1461492-6 have stock available?

There is no stock from authorised distributors for 1461492-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1461492-6 often in real-time on the comparison pages.

What if I can't find stock of 1461492-6?

You can fill out our help required form which you can use to request a quote for 1461492-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay