Prices starting from US$0.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.85 |
310
|
Buy Now | |
Distrelec | US$1.00 |
1,542
|
Buy Now | |
TE Store | US$2.61 |
506
|
Buy Now | |
Newark Electronics | US$1.42 |
310
|
Buy Now | |
element14 | US$1.11 |
310
|
Buy Now | |
Future Electronics | US$0.84 |
-
|
Buy Now | |
Avnet America | US$0.98 |
-
|
Buy Now | |
RS Americas | US$2.32 |
-
|
Buy Now | |
Boersig | US$1.11 |
-
|
Buy Now | |
TTI Europe | US$0.88 |
-
|
Buy Now |
Contact Current Class | 2 – 5A, 16A |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Contact Material | AgSnO2 |
Terminal Type | PCB-THT |
Insulation Clearance Between Contact & Coil | .279in, 7.1mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | .579in, 14.7mm |
Product Width | 10.2mm, .4in |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | 18.2mm, .717in |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Creepage Between Contact & Coil | 7.1mm, .279in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 250VAC |
Coil Power Rating DC | 250mW |
Coil Special Features | UL Coil Insulation Class B, Sensitive Version |
Contact Limiting Breaking Current | 5A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Power Rating Class | 200 – 300mW |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Resistance | 576Ω |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F |
Environmental Ambient Temperature Class | 50 – 70°C |
TE Connectivity - OEG Power Relay, OJT, 1NO, DC, 12V | Distrelec |
OJT-SS-112LM,000 RELAY Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 250 mW Coil Resistance: 576 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 250 mW 576 Ω | Std Oeg PCB Osa Power Relay | Part Number: 1461492-5 | Internal Number: 1461492-5 | TE Connectivity | TE Store |
Power Relay, Spst-No, 5A, 250V, Pcb Rohs Compliant: Yes |Oeg Te Connectivity 1461492-5 | Newark Electronics |
POWER RELAY, SPST-NO, 5A, 250V, PCB | element14 |
Electromechanical Relay SPST-NO 12A 5VDC 320Ohm Through Hole | Avnet America |
OJT-SS-112LM,000 RELAY | TE Connectivity 1461492-5 | RS Americas |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 1461492-5?
Additional datasheets, footprints and schematics for 1461492-5 are listed on our Part Details page. You can also find images and similar parts to 1461492-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461492-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461492-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461492-5 fall under?
The 1461492-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461492-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461492-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461492-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461492-5 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1461492-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461492-5 often in real-time on the comparison pages.
What if I can't find stock of 1461492-5?
You can fill out our help required form which you can use to request a quote for 1461492-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.