Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Stackable | No |
Number of Rows | 2 |
Number of Positions | 28 |
PCB Mount Orientation | Vertical |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Single Tine |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Connector Height | 8.64mm, .34in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 8.64mm |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 16 |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
27/28 Modii Vrt Dr Ce W/Hldwn |Amp Te Connectivity 146148-1 | Newark Electronics |
Conn Socket Strip SKT 28 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 27/28 Modii Vrt Dr Ce W/Hldwn | TE Connectivity 146148-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 146148-1?
Additional datasheets, footprints and schematics for 146148-1 are listed on our Part Details page. You can also find images and similar parts to 146148-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146148-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146148-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146148-1 fall under?
The 146148-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146148-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146148-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146148-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146148-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 146148-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146148-1 often in real-time on the comparison pages.
What if I can't find stock of 146148-1?
You can fill out our help required form which you can use to request a quote for 146148-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.