1461410-3 Relays by TE Connectivity

PCH-118D2H,000

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Weight 7g, .247oz
Insulation Special Features Tracking Index of Relay Base PTI175
Contact Material AgSnO
Contact Number of Poles 1
Terminal Type PCB-THT
Contact Current Rating (Max) 5A
Contact Arrangement 1 Form C (CO)
Contact Current Class 16A, 2 – 5A
Product Length 20mm, .787in
Insulation Clearance Class 0 – 2.5mm
Product Height .598in, 15.2mm
Product Width .394in, 10mm
Insulation Clearance Between Contact & Coil .122in
Length Class (Mechanical) 16 – 20mm
Width Class (Mechanical) 8 – 10mm
Height Class (Mechanical) 15 – 16mm
Coil Resistance 810Ω
Coil Power Rating Class 300 – 400mW
Insulation Creepage Class 3 – 5.5mm
Coil Special Features UL Coil Insulation Class F
Contact Limiting Short-Time Current 5A
Contact Switching Load (Min) 100mA @ 5V
Insulation Initial Dielectric Between Coil & Contact Class 3500 – 4000V
Contact Switching Voltage (Max) 30VDC, 277VAC
Coil Voltage Rating 18VDC
Coil Power Rating DC 400mW
Contact Limiting Breaking Current 5A
Contact Limiting Continuous Current 5A
Contact Voltage Rating 277VAC, 30VDC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Contact Limiting Making Current 5A
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Open Contacts 750Vrms
Relay Mounting Type Printed Circuit Board
実装方法 Box & Tray, Tray
Packaging Method Box & Tray, Tray
Power Relay Type Standard
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTIII
Environmental Ambient Temperature (Max) 158°F

Alternative Descriptions

General Purpose Relays PCH-118D2H,000 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1461410-3?

Additional datasheets, footprints and schematics for 1461410-3 are listed on our Part Details page. You can also find images and similar parts to 1461410-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1461410-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461410-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1461410-3 fall under?

The 1461410-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1461410-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1461410-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1461410-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1461410-3 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 1461410-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1461410-3 often in real-time on the comparison pages.

What if I can't find stock of 1461410-3?

You can fill out our help required form which you can use to request a quote for 1461410-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay