Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461410-2 |
Insulation Special Features | Tracking Index of Relay Base PTI175 |
---|---|
Product Weight | .247oz, 7g |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Contact Number of Poles | 1 |
Contact Current Class | 2 – 5A, 16A |
Contact Material | AgSnO |
Product Height | 15.2mm, .598in |
Product Width | 10mm, .394in |
Width Class (Mechanical) | 8 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | 20mm, .787in |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Between Contact & Coil | .122in |
Insulation Clearance Class | 0 – 2.5mm |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 277VAC, 30VDC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Resistance | 5760Ω |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 5A |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 48VDC |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F |
Pch-148D2,000 |Amp Te Connectivity 1461410-2 | Newark Electronics |
General Purpose Relays PCH-148D2,000 | Sager |
SCRPCH-148D2,000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1461410-2?
Additional datasheets, footprints and schematics for 1461410-2 are listed on our Part Details page. You can also find images and similar parts to 1461410-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461410-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461410-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461410-2 fall under?
The 1461410-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461410-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461410-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461410-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461410-2 have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for 1461410-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461410-2 often in real-time on the comparison pages.
What if I can't find stock of 1461410-2?
You can fill out our help required form which you can use to request a quote for 1461410-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.