Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461401-5 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
96,263
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
96,263
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
96,263
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
96,263
in stock
|
Buy Now | |
Farnell
from US$1.17
|
77,050
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | Ag |
Contact Current Class | 2 – 5A, 16A |
Contact Current Rating (Max) | 3A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Height Class (Mechanical) | 14 – 15mm |
Insulation Clearance Class | 0 – 2.5mm |
Product Length | 18.2mm, .717in |
Product Height | 14.7mm, .579in |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .129in |
Product Width | .4in, 10.2mm |
Width Class (Mechanical) | 10 – 12mm |
Coil Resistance | 720Ω |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Contact Voltage Rating | 30VDC, 250VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 200mW |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 150 – 200mW |
Insulation Creepage Between Contact & Coil | 3.6mm, .141in |
Contact Limiting Continuous Current | 3A |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Contact Limiting Making Current | 3A |
Contact Limiting Breaking Current | 3A |
Coil Special Features | Sensitive Version, UL Coil Insulation Class B |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 90°C, 194°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 85 – 105°C |
General Purpose Relays Oje-Sh-112Lm 000 |Amp Te Connectivity 1461401-5 | Newark Electronics |
Industrial Relays OJE-SH-112LM 000 | Rapid Electronics |
TE Connectivity - OEG Power Relay, OJE, 1NO, DC, 12V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
INDUSTRY RELAY | TTI Europe |
Electromechanical Relay SPST-NO 3A 12VDC 720Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1461401-5?
Additional datasheets, footprints and schematics for 1461401-5 are listed on our Part Details page. You can also find images and similar parts to 1461401-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461401-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461401-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461401-5 fall under?
The 1461401-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461401-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461401-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461401-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461401-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1461401-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461401-5 often in real-time on the comparison pages.
What if I can't find stock of 1461401-5?
You can fill out our help required form which you can use to request a quote for 1461401-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.