1461385-1 Relays by TE Connectivity

OMI-SS-106DM,300

Status: Active
Series: -
RoHS: Unknown
Aliases: 1461385-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Weight .459oz, 13g
Insulation Special Features 10000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Material AgSnO
Contact Current Class 5 – 10A, 16A
Contact Number of Poles 1
Terminal Type PCB-THT
Contact Arrangement 1 Form A (NO)
Contact Current Rating (Max) 10A
Insulation Clearance Class 5 – 8mm
Product Length 1.15in, 29.21mm
Insulation Clearance Between Contact & Coil .217in, 5.5mm
Length Class (Mechanical) 25 – 30mm
Product Height .811in, 20.6mm
Width Class (Mechanical) 12 – 16mm
Product Width 12.8mm, .504in
Height Class (Mechanical) 20 – 25mm
Contact Limiting Continuous Current 10A
Contact Limiting Short-Time Current 10A
Insulation Creepage Between Contact & Coil 8mm, .315in
Contact Switching Voltage (Max) 250VAC, 30VDC
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Contact Limiting Breaking Current 10A
Contact Switching Load (Min) 100mA @ 5V
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Voltage Rating 6VDC
Coil Power Rating Class 600 – 800mW
Coil Power Rating DC 720mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Insulation Creepage Class 5.5 – 8mm
Insulation Initial Resistance 1000MΩ
Contact Limiting Making Current 10A
Coil Resistance 48.5Ω
Contact Voltage Rating 250VAC
Coil Special Features UL Coil Insulation Class A
Coil Magnetic System Monostable, DC
Relay Mounting Type Printed Circuit Board
Packaging Method Box & Carton
実装方法 Box & Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 60°C, 140°F
Environmental Ambient Temperature Class 50 – 70°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1461385-1?

Additional datasheets, footprints and schematics for 1461385-1 are listed on our Part Details page. You can also find images and similar parts to 1461385-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1461385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1461385-1 fall under?

The 1461385-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1461385-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1461385-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1461385-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1461385-1 have stock available?

There is no stock from authorised distributors for 1461385-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1461385-1 often in real-time on the comparison pages.

What if I can't find stock of 1461385-1?

You can fill out our help required form which you can use to request a quote for 1461385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay