Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461350-5 |
Product Weight | .247oz, 7g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Contact Current Class | 16A, 2 – 5A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnO |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Product Height | .598in, 15.2mm |
Product Width | .394in, 10mm |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Voltage Rating | 277VAC, 30VDC |
Coil Special Features | UL Coil Insulation Class F |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Limiting Short-Time Current | 5A |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 12VDC |
Coil Resistance | 360Ω |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 5A |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
General Purpose Relays PCH-112D2M,000 | Sager |
Where can I find additional details, specifications and documents for a 1461350-5?
Additional datasheets, footprints and schematics for 1461350-5 are listed on our Part Details page. You can also find images and similar parts to 1461350-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461350-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461350-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461350-5 fall under?
The 1461350-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461350-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461350-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461350-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461350-5 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 1461350-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461350-5 often in real-time on the comparison pages.
What if I can't find stock of 1461350-5?
You can fill out our help required form which you can use to request a quote for 1461350-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.