Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 12 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 35 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 2.29mm |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | Yes |
High Temperature Compatible | Yes |
12 Modii Hdr Drst Sfmnt B/A |Amp Te Connectivity 146134-5 | Newark Electronics |
Connector, AMPMODU, 12 Modii Hdr Drst Sfmnt B/A | TE Connectivity 146134-5 | RS Americas |
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 146134-5?
Additional datasheets, footprints and schematics for 146134-5 are listed on our Part Details page. You can also find images and similar parts to 146134-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146134-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146134-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146134-5 fall under?
The 146134-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146134-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146134-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 146134-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146134-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 146134-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146134-5 often in real-time on the comparison pages.
What if I can't find stock of 146134-5?
You can fill out our help required form which you can use to request a quote for 146134-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.