Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Quantity | 72 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
High Temperature Compatible | No |
Header Connector,pcb Mount,recept,6 Contacts,pin,0.1 Pitch Rohs Compliant: No |Amp Te Connectivity 146131-2 | Newark Electronics |
Connector, AMPMODU, 06 Modii Hdr Drst Sfmnt B/A | TE Connectivity 146131-2 | RS Americas |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST SMD | Avnet America |
Where can I find additional details, specifications and documents for a 146131-2?
Additional datasheets, footprints and schematics for 146131-2 are listed on our Part Details page. You can also find images and similar parts to 146131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146131-2 fall under?
The 146131-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146131-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 146131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146131-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 146131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146131-2 often in real-time on the comparison pages.
What if I can't find stock of 146131-2?
You can fill out our help required form which you can use to request a quote for 146131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.