Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
2,527
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
2,527
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
2,527
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
2,527
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,461
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
487
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Number of Positions | 14 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 2.29mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
High Temperature Housing | Yes |
14 Modii Hdr Drst Sfmnt B/A |Amp Te Connectivity 146130-6 | Newark Electronics |
Headers&Wire Housings 14 CKT VERT SMT HDR | Rapid Electronics |
TE Connectivity 14 MODII HDR DRST SFMNT B/A Board Connector 14 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
14 MODII HDR DRST SFMNT B/A | Heilind Electronics |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST SMD | Avnet America |
Connector, AMPMODU, 14 Modii Hdr Drst Sfmnt B/A | TE Connectivity 146130-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 146130-6?
Additional datasheets, footprints and schematics for 146130-6 are listed on our Part Details page. You can also find images and similar parts to 146130-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146130-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146130-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146130-6 fall under?
The 146130-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146130-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146130-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 146130-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146130-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 146130-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146130-6 often in real-time on the comparison pages.
What if I can't find stock of 146130-6?
You can fill out our help required form which you can use to request a quote for 146130-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.