146130-5 PCB Connectors by TE Connectivity

12 MODII HDR DRST SFMNT B/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.08
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 12
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Contact Underplating Material Nickel
Contact Type Pin
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Current Rating (Max) 3A
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Operating Voltage 30VAC
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Mating Alignment Without
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
実装方法 Tube
Packaging Quantity 35
Packaging Method Tube
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length 2.29mm
High Temperature Compatible Yes
High Temperature Housing Yes
Operating Temperature Range -65 – 125°C

Alternative Descriptions

12 Modii Hdr Drst Sfmnt B/A Rohs Compliant: No |Amp Te Connectivity 146130-5 | Newark Electronics
Connector, AMPMODU, 12 Modii Hdr Drst Sfmnt B/A | TE Connectivity 146130-5 | RS Americas
Conn Unshrouded Header HDR 12 POS 2.54mm Solder ST SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 146130-5?

Additional datasheets, footprints and schematics for 146130-5 are listed on our Part Details page. You can also find images and similar parts to 146130-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 146130-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146130-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 146130-5 fall under?

The 146130-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 146130-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 146130-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 146130-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 146130-5 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 146130-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 146130-5 often in real-time on the comparison pages.

What if I can't find stock of 146130-5?

You can fill out our help required form which you can use to request a quote for 146130-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay