Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461247-3 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.71
|
607
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
8,200
in stock
|
Buy Now | |
element14
from US$1.01
|
1,241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$1.48
|
44
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now |
Product Weight | 9g, .318oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 8A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Contact Number of Poles | 1 |
Insulation Clearance Between Contact & Coil | 7.7mm, .303in |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | .579in, 14.7mm |
Product Width | .4in, 10.2mm |
Product Length | .717in, 18.2mm |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 8A |
Coil Special Features | UL Coil Insulation Class B, Sensitive Version |
Coil Resistance | 2880Ω |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 9.4mm, .37in |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Continuous Current | 8A |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating DC | 200mW |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 50 – 70°C |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
RELAY, SPST-NO, 250VAC, 30VDC, 8A | element14 |
TE Connectivity PCB Power Relay OJ 1NO 8A DC 24V 2.88kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Industrial Relays OJ-SH-124LMH 000 PCB RELAYS | Rapid Electronics |
Industrial Relays Oj-Sh-124Lmh,000 Pcb Relays |Amp Te Connectivity 1461247-3 | Newark Electronics |
Electromechanical Relay SPST-NO 8A 24VDC 2.8KOhm Through Hole | Avnet Abacus |
General Purpose Relays OJ-SH-124LMH 000 | Future Electronics |
Where can I find additional details, specifications and documents for a 1461247-3?
Additional datasheets, footprints and schematics for 1461247-3 are listed on our Part Details page. You can also find images and similar parts to 1461247-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461247-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461247-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461247-3 fall under?
The 1461247-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461247-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461247-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461247-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461247-3 have stock available?
Authorised distributors including TTI Europe, element14, Distrelec, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 1461247-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461247-3 often in real-time on the comparison pages.
What if I can't find stock of 1461247-3?
You can fill out our help required form which you can use to request a quote for 1461247-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.