Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461080-3 |
No distributors results available
Product Weight | .318oz, 9g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgCdO |
Contact Arrangement | 1 Form A (NO) |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 16 – 20mm |
Insulation Clearance Between Contact & Coil | .303in, 7.7mm |
Product Height | .579in, 14.7mm |
Width Class (Mechanical) | 10 – 12mm |
Height Class (Mechanical) | 14 – 15mm |
Product Length | 18.2mm, .717in |
Product Width | 10.2mm, .4in |
Contact Limiting Continuous Current | 8A |
Coil Power Rating Class | 150 – 200mW |
Contact Limiting Short-Time Current | 8A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Resistance | 405Ω |
Coil Special Features | UL Coil Insulation Class B, Sensitive Version |
Contact Limiting Making Current | 8A |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Breaking Current | 8A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 9VDC |
Insulation Creepage Between Contact & Coil | .37in, 9.4mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Power Rating DC | 200mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
Where can I find additional details, specifications and documents for a 1461080-3?
Additional datasheets, footprints and schematics for 1461080-3 are listed on our Part Details page. You can also find images and similar parts to 1461080-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461080-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461080-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461080-3 fall under?
The 1461080-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461080-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461080-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461080-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461080-3 have stock available?
There is no stock from authorised distributors for 1461080-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461080-3 often in real-time on the comparison pages.
What if I can't find stock of 1461080-3?
You can fill out our help required form which you can use to request a quote for 1461080-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.