Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
1,548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
516
in stock
|
Buy Now | |
Future Electronics
from US$2.26
|
15
in stock
|
Buy Now | |
Rutronik
from US$1.63
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Carlton-Bates
from US$1.97
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now |
Accessory Type | Shorting Plug |
---|---|
For Use With | 1 mm (0.040") Jacks & Sockets |
No. of Positions | 2Positions |
Pitch Spacing | 5.1mm |
Colour | Red |
RoHS Compliant | Yes |
MICRO PIN | Heilind Electronics |
Red .2 inch Diameter .375 inch Wide Insulated Shorting Plug Micro Pin | Future Electronics |
RED INSULATED SHORTING PLUG | Rutronik |
Insulated Shorting Plug, 2Way, 5.1Mm | Newark Electronics |
Micro Pins,.04",Shorting Plug,.2" Wide, Brass Pin, Gold Finish, Red | Keystone Electronics 1460R | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB RD Insltg Shrtng plg .200x.375 | Sager |
Where can I find additional details, specifications and documents for a 1460R?
Additional datasheets, footprints and schematics for 1460R are listed on our Part Details page. You can also find images and similar parts to 1460R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1460R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1460R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1460R fall under?
The 1460R is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1460R when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1460R you can contact the distributor directly for product support, shipping queries etc.
Is the 1460R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1460R have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Rutronik and Newark Electronics have stock available or on a lead time for 1460R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1460R often in real-time on the comparison pages.
What if I can't find stock of 1460R?
You can fill out our help required form which you can use to request a quote for 1460R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.