Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42939-5684 |
Prices starting from US$7.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.03
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$8.28
|
328
in stock
|
Buy Now | |
Farnell
from US$10.65
|
270
in stock
|
Buy Now | |
Distrelec
from US$12.94
|
8
in stock
|
Buy Now | |
Heilind Electronics
-
|
223
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
74
in stock
|
Buy Now | |
Avnet America
from US$7.58
|
-
|
Buy Now | |
RS Americas
from US$9.36
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Push Button Material | Thermoplastic |
---|---|
Shroud Material | Liquid Crystal Polymer (LCP) |
Push Button Color | Black |
シールド材質 | Stainless Steel |
Button Color | Black |
ボタンの材質 | Liquid Crystal Polymer (LCP) |
弹射器材料 | Stainless Steel |
Lever Material | Stainless Steel |
Cover Material | Stainless Steel |
Color | Black |
Number of Card Slots | 1 |
Number of Positions | 68 |
Height Above PC Board | .275in, 4.19mm |
Push Button Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
Comment | Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 10 |
Product Type | Accessory |
Format | Memory Card |
CompactFlash Product Type | Ejector Assembly |
Rail Plate Material | Stainless Steel |
Rail Material | Liquid Crystal Polymer (LCP) |
Button Ejector Side | Left |
Shielded | No |
Profile | Standard |
Accessory Type | Ejector Assembly |
Memory Card Connectors MEMCD STD LEFT EJECT | Rapid Electronics |
EJECTOR ASSEMBLY, PC CARD CONNECTOR | Farnell |
TE Connectivity MEMCD STD LEFT EJECTOR | Distrelec |
MEMCD STD LEFT EJECTOR | Heilind Electronics |
Connector | Newark Electronics |
Connector Accessories Ejector Assembly Left Button 68 POS Stainless Steel Black | Avnet America |
MEMCD STD LEFT EJECTOR, Card Ejectors | TE Connectivity 146019-1 | RS Americas |
Where can I find additional details, specifications and documents for a 146019-1?
Additional datasheets, footprints and schematics for 146019-1 are listed on our Part Details page. You can also find images and similar parts to 146019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146019-1 fall under?
The 146019-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Card Ejectors.
Can I view similar or alternative parts?
You can view similar parts to 146019-1 when available in the Card Ejectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146019-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Heilind Electronics have stock available or on a lead time for 146019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146019-1 often in real-time on the comparison pages.
What if I can't find stock of 146019-1?
You can fill out our help required form which you can use to request a quote for 146019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.