Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$5.40
|
1,622
in stock
|
Buy Now | |
Newark Electronics
from US$29.96
|
4
in stock
|
Buy Now | |
element14
from US$48.89
|
4
in stock
|
Buy Now | |
Farnell
from US$32.52
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$3.00
|
-
|
Buy Now | |
Sager
from US$3.63
|
-
|
Buy Now |
Instrument Type | Digital Caliper |
---|---|
Measuring Range Max | 6" |
Resolution | 0.01mm |
Graduations | 0.02mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 2 |
Product Range | - |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, Screw Mount, 2, Eyelet | Keystone Electronics 146 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs HOLDER ALUM 2AA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | POWERSTAT® Series |
RoHS: | Compliant |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 30A |
Constant Current Load | 30A |
Knob Rotation | CW / CCW |
Product Range | POWERSTAT® Series |
No. of Phases | Single Phase |
Power Rating | 3.6kVA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 146?
Additional datasheets, footprints and schematics for 146 are listed on our Part Details page. You can also find images and similar parts to 146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146 fall under?
The 146 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 146 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146 you can contact the distributor directly for product support, shipping queries etc.
Is the 146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146 often in real-time on the comparison pages.
What if I can't find stock of 146?
You can fill out our help required form which you can use to request a quote for 146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.