Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.28
Current Rating | 5mA |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Chassis |
Product Range | - |
Transformer Audio Input-Output 200mW 600(C.T.)Ohm Primary 600(C.T.)Ohm Secondary | Hammond Manufacturing 145E | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 145E?
Additional datasheets, footprints and schematics for 145E are listed on our Part Details page. You can also find images and similar parts to 145E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145E fall under?
The 145E is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 145E when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145E you can contact the distributor directly for product support, shipping queries etc.
Is the 145E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145E have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 145E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145E often in real-time on the comparison pages.
What if I can't find stock of 145E?
You can fill out our help required form which you can use to request a quote for 145E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.