Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
24
in stock
|
Buy Now | |
element14
from US$0.43
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Carlton-Bates
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now |
Spacer Type | Round |
---|---|
Spacer Material | Brass |
Outer Diameter | 6.35mm |
Inner Diameter | 3.658mm |
Overall Length | 9.525mm |
Body Diameter | 6.4mm |
Bore Size | 0.14" |
Fastener Plating | Nickel |
RoHS Compliant | Yes |
SPACER, ROUND, BRASS, 9.5MM | element14 |
SPACER | Heilind Electronics |
Spacer, Round, Brass, Nickel, 0.375" | Newark Electronics |
Spacer, 1/4 Round, .375 Length, Hole Size #6, Brass/Nickel | Keystone Electronics 1457B | RS Americas |
Clear Hole Spacer #6 Round Brass | Carlton-Bates |
Standoffs & Spacers 1/4X3/8SPACER RND | Sager |
Where can I find additional details, specifications and documents for a 1457B?
Additional datasheets, footprints and schematics for 1457B are listed on our Part Details page. You can also find images and similar parts to 1457B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1457B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1457B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1457B fall under?
The 1457B is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1457B when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1457B you can contact the distributor directly for product support, shipping queries etc.
Is the 1457B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1457B have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1457B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1457B often in real-time on the comparison pages.
What if I can't find stock of 1457B?
You can fill out our help required form which you can use to request a quote for 1457B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.