14575-477 Cabinet Racks by nVent Schroff

19" CASE, DESKTOP, UNSHIELDED, 6U, ALUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$500.00

Distributor Stock
Logo for Newark
Newark
from US$767.54
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$515.51
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$500.00
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$738.02
-
Buy Now

Specifications

Rack U Height 6U
Enclosure Material Aluminium
Cabinet Style Desktop
External Width - Metric 471mm
External Depth - Metric 451mm
RoHS Compliant Yes

Alternative Descriptions

SCHROFF 14575477 | Rapid Electronics
19" Case, Desktop, Unshielded, 6U, Alum | Newark Electronics
CompacPRO, Complete Case, Unshielded, Desktop | nVent SCHROFF 14575477 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14575-477?

Additional datasheets, footprints and schematics for 14575-477 are listed on our Part Details page. You can also find images and similar parts to 14575-477 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14575-477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14575-477 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14575-477 fall under?

The 14575-477 is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to 14575-477 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14575-477 you can contact the distributor directly for product support, shipping queries etc.

Is the 14575-477 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 14575-477 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 14575-477.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14575-477 often in real-time on the comparison pages.

What if I can't find stock of 14575-477?

You can fill out our help required form which you can use to request a quote for 14575-477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay