Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 2 |
Number of Positions | 16 |
Mating Tab Width | .025in, .64mm |
Centerline (Pitch) | .1in, 2.54mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Strain Relief | No |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 212°F |
2x8 Fem unsealed LP assy Key A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 16 Housing for Female Terminals .64 mm .025" Wire-to-Wire | Automotive Housing | Part Number: 1456989-1 | Internal Number: 1456989-1 | TE Connectivity | TE Store |
Conn Housing F 16 POS 2.54mm ST Cable Mount Box | Avnet America |
2x8 Fem unsealed LP assy Key A | Boersig |
2X8 FEM UNSEALED LP ASSY KEY | TTI Europe |
2X8 FEM UNSEALEDLP ASSY KEY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1456989-1?
Additional datasheets, footprints and schematics for 1456989-1 are listed on our Part Details page. You can also find images and similar parts to 1456989-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456989-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456989-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456989-1 fall under?
The 1456989-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456989-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456989-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456989-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456989-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig, TTI Europe and Power and Signal Group have stock available or on a lead time for 1456989-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456989-1 often in real-time on the comparison pages.
What if I can't find stock of 1456989-1?
You can fill out our help required form which you can use to request a quote for 1456989-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.