Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 26 |
Number of Signal Positions | 26 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Width | .024in, .63mm |
Tab Thickness | .63mm, .024in |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | 1.57mm |
Length | 48.2mm, 1.89in |
Width | 27.9mm, 1.09in |
Profile Height from PCB | .669in, 17mm |
PCB Thickness (Recommended) | .062in |
Centerline (Pitch) | 2.54mm, .1in |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Type | Package |
Shielded | No |
Connector System | Wire-to-Board |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Automotive Connectors 26W MQS HDR R/A COD AE | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1456736-1?
Additional datasheets, footprints and schematics for 1456736-1 are listed on our Part Details page. You can also find images and similar parts to 1456736-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456736-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456736-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456736-1 fall under?
The 1456736-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1456736-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456736-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456736-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456736-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1456736-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456736-1 often in real-time on the comparison pages.
What if I can't find stock of 1456736-1?
You can fill out our help required form which you can use to request a quote for 1456736-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.