Accessory Type | Mounting Bracket |
---|---|
For Use With | Extruded Aluminum Enclosures, 1455T Series |
Enclosure Material | Aluminium |
External Height | 58mm |
External Width | 165mm |
RoHS Compliant | Yes |
Mounting Bracket, 1455T Enclosure, Aluminum | Newark Electronics |
Flange Kit Aluminum Plastic 0.064 Inches | RS |
Flange Kit, Extruded Aluminum, Plastic, 0.064 in., Black Anodized | Hammond Manufacturing 1455TFBK | RS Americas |
MOUNTING BRACKET, 1455T | element14 |
Where can I find additional details, specifications and documents for a 1455TFBK?
Additional datasheets, footprints and schematics for 1455TFBK are listed on our Part Details page. You can also find images and similar parts to 1455TFBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1455TFBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1455TFBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1455TFBK fall under?
The 1455TFBK is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1455TFBK when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1455TFBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1455TFBK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1455TFBK have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 1455TFBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1455TFBK often in real-time on the comparison pages.
What if I can't find stock of 1455TFBK?
You can fill out our help required form which you can use to request a quote for 1455TFBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.