1455LF Enclosure, Rack & Cabinet Accessories by Hammond Manufacturing

MOUNTING BRACKET, 1455L ENCLOSURE, ALUMINUM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.14

Distributor Stock
Logo for Farnell
Farnell
from US$9.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.28
61
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$13.14
37
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.27
-
Buy Now

Specifications

Accessory Type Mounting Bracket
For Use With Extruded Aluminum Enclosures, 1455L Series
Enclosure Material Aluminium
External Height 37.1mm
External Width 103mm
RoHS Compliant Yes

Alternative Descriptions

Mounting Bracket, 1455L Enclosure, Aluminum | Newark Electronics
MOUNTING BRACKET, ALUM, 37.1MM X 103MM | Farnell
Flange Kit, Extruded Aluminum, Plastic, 0.064 in., Clear Anodized | Hammond Manufacturing 1455LF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1455LF?

Additional datasheets, footprints and schematics for 1455LF are listed on our Part Details page. You can also find images and similar parts to 1455LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1455LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1455LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1455LF fall under?

The 1455LF is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1455LF when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1455LF you can contact the distributor directly for product support, shipping queries etc.

Is the 1455LF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1455LF have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Farnell and RS Americas have stock available or on a lead time for 1455LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1455LF often in real-time on the comparison pages.

What if I can't find stock of 1455LF?

You can fill out our help required form which you can use to request a quote for 1455LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay