Status: | Unknown |
---|---|
Series: | 1455 Series |
RoHS: | Unknown |
Protective Boot Type | Bezel |
---|---|
Protective Boot Material | Plastic |
For Use With | 1455K Extruded Aluminium Enclosures |
External Height - Metric | 9mm |
External Width - Metric | 46.13mm |
External Depth - Metric | 81.13mm |
Protective Boot Colour | Black |
Product Range | 1455 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Bezel |
Enclosure Accessory, Black, Pack 10, Bezel, 1455 Rohs Compliant: Yes |Hammond 1455KBBK-10 | Newark Electronics |
Enclosures, BlackOpenBezel/PK10 For 1455K1201/1601 | Hammond Manufacturing 1455KBBK-10 | RS Americas |
ENCLOSURE, 1455 BEZELS, BLACK, PK10 | element14 |
Where can I find additional details, specifications and documents for a 1455KBBK-10?
Additional datasheets, footprints and schematics for 1455KBBK-10 are listed on our Part Details page. You can also find images and similar parts to 1455KBBK-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1455KBBK-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1455KBBK-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1455KBBK-10 fall under?
The 1455KBBK-10 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1455KBBK-10 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1455KBBK-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1455KBBK-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1455KBBK-10 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1455KBBK-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1455KBBK-10 often in real-time on the comparison pages.
What if I can't find stock of 1455KBBK-10?
You can fill out our help required form which you can use to request a quote for 1455KBBK-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.