Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
145513-000,
3-1191051-8 |
Material | Crosslinked Fluoroelastomer |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Water |
Color | Black |
Flexibility | Very Flexible |
Material Systems Code | 200 |
Recovered Wall Thickness (Nominal) | .15mm, .006in |
Recovered Inside Diameter (Max) | .25in, 6.35mm |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Cut Length | 76.2mm, 3in |
Product Source | Mexico |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 200°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Heat Shrink Tubing & Sleeves RT-1145-OX-26-0 | Sager |
Where can I find additional details, specifications and documents for a 145513-000?
Additional datasheets, footprints and schematics for 145513-000 are listed on our Part Details page. You can also find images and similar parts to 145513-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145513-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145513-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145513-000 fall under?
The 145513-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 145513-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145513-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 145513-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145513-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 145513-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145513-000 often in real-time on the comparison pages.
What if I can't find stock of 145513-000?
You can fill out our help required form which you can use to request a quote for 145513-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.