Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Wipe Material | - |
---|---|
Wipe Width | - |
Wipe Length | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ISBN Number | - |
---|---|
Author | David Benson |
Product Range | - |
Date of Issue | 2002 |
External Depth | 8mm |
External Length / Height | 280mm |
External Width | 216mm |
No. of Pages | 178 |
Publisher | Square 1 Electronics |
Volume Number | 4 |
BOOK, EASY MICRO CONTROLLING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 12-Channel 16-bit PWM LED Driver - SPI Interface | Adafruit Industries 1455 | RS Americas |
Adafruit TLC59711 Adafruit 12-Channel 16-bit PWM LED Driver SPI 5V | Distrelec |
Adafruit 12-Channel 16-Bit Pwm Led Driver - Spi Interface - Tlc59711 |Adafruit 1455 | Newark Electronics |
Adafruit 1455 12-Channel 16-bit PWM LED Driver - SPI Interface - TLC59711 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 1455?
Additional datasheets, footprints and schematics for 1455 are listed on our Part Details page. You can also find images and similar parts to 1455 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1455 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1455 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1455 fall under?
The 1455 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1455 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1455 you can contact the distributor directly for product support, shipping queries etc.
Is the 1455 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1455 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 1455.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1455 often in real-time on the comparison pages.
What if I can't find stock of 1455?
You can fill out our help required form which you can use to request a quote for 1455 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.