Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Spacer Type | Round |
---|---|
Spacer Material | Brass |
Outer Diameter | 6.35mm |
Inner Diameter | 3.048mm |
Overall Length | 6.35mm |
Body Diameter | 6.4mm |
Bore Size | 0.12" |
Fastener Plating | Nickel |
RoHS Compliant | Yes |
Spacer, Round, Brass, Nickel, 0.25" | Newark Electronics |
1454 Series ╪ 0.25 inch 0.25 inch Length Round Brass Spacer | Future Electronics |
Spacer, 1/4 In Round, 0.250 In Length, Hole Size Number 4, Brass/Nickel | Keystone Electronics 1454A | RS Americas |
SPACER, ROUND, BRASS, 6.4MM | element14 |
Clear Hole Spacer, Brass, Nickel Plated | Carlton-Bates |
Standoffs & Spacers 1/4X1/4SPACER RND | Sager |
Where can I find additional details, specifications and documents for a 1454A?
Additional datasheets, footprints and schematics for 1454A are listed on our Part Details page. You can also find images and similar parts to 1454A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1454A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1454A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1454A fall under?
The 1454A is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.
Can I view similar or alternative parts?
You can view similar parts to 1454A when available in the Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1454A you can contact the distributor directly for product support, shipping queries etc.
Is the 1454A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1454A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1454A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1454A often in real-time on the comparison pages.
What if I can't find stock of 1454A?
You can fill out our help required form which you can use to request a quote for 1454A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.