Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Parallel |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 240 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 50 – 50µin |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | For 1.52 [.062] Daughtercard |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Sec-Z Conn Assy 60 Quad Pos |Amp Te Connectivity 145427-5 | Newark Electronics |
AMP SEC-Z Connector Assembly 1.27 mm Pitch 240-Position Gold Over Nickel Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 240Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 145427-5?
Additional datasheets, footprints and schematics for 145427-5 are listed on our Part Details page. You can also find images and similar parts to 145427-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145427-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145427-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145427-5 fall under?
The 145427-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 145427-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145427-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 145427-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145427-5 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 145427-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145427-5 often in real-time on the comparison pages.
What if I can't find stock of 145427-5?
You can fill out our help required form which you can use to request a quote for 145427-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.