1454 BK002 Multiconductor Cable by Alpha Wire

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 500FT, 600V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13,341.29

Distributor Stock
Logo for Newark
Newark
from US$13,341.29
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
375
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
125
in stock
Buy Now

Specifications

Cable Shielding Shielded
No. of Conductors 6Conductor
Wire Gauge 18AWG
Conductor Area CSA 0.82mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
RoHS Compliant Yes

Alternative Descriptions

18AWG 41/34 6C BRD SHLD | Heilind Electronics
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 500Ft, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1454 BK002?

Additional datasheets, footprints and schematics for 1454 BK002 are listed on our Part Details page. You can also find images and similar parts to 1454 BK002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1454 BK002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1454 BK002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1454 BK002 fall under?

The 1454 BK002 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 1454 BK002 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1454 BK002 you can contact the distributor directly for product support, shipping queries etc.

Is the 1454 BK002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1454 BK002 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1454 BK002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1454 BK002 often in real-time on the comparison pages.

What if I can't find stock of 1454 BK002?

You can fill out our help required form which you can use to request a quote for 1454 BK002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay